Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.81
Marker Type | Pre Printed |
---|---|
Marker Dimensions | 6.4mm x 38.1mm |
Marker Material | Vinyl Cloth |
Marker Colour | Orange |
Accessory Type | Wire Marker Card |
For Use With | Cable & Wire |
RoHS Compliant | Yes |
Adhesive Label | Newark Electronics |
Cable Accessories Wire Marker Vinyl Orange | Avnet America |
Pre-Printed WM Card, Vinyl Cloth, .22" W | Panduit PCM-ORN | RS Americas |
Wire Marker Card | Carlton-Bates |
WIRE MARKER CARD, VINYL CLOTH, | TTI Europe |
Wire Labels & Markers Pre-Printed WM Card Vinyl Cloth .22 W | Sager |
Where can I find additional details, specifications and documents for a PCM-ORN?
Additional datasheets, footprints and schematics for PCM-ORN are listed on our Part Details page. You can also find images and similar parts to PCM-ORN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM-ORN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM-ORN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM-ORN fall under?
The PCM-ORN is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PCM-ORN when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM-ORN you can contact the distributor directly for product support, shipping queries etc.
Is the PCM-ORN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCM-ORN have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for PCM-ORN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM-ORN often in real-time on the comparison pages.
What if I can't find stock of PCM-ORN?
You can fill out our help required form which you can use to request a quote for PCM-ORN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.