Status: | Unknown |
---|---|
Series: | PCMFXHDMI2S Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
No stock
|
Buy Now | |
Farnell
from US$0.28
|
108,458
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
608
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
EMI Filter Type | Common Mode Filter with ESD Protection |
---|---|
No. of Data Lines | 4 Data Lines |
Filter Circuit | Common-Mode |
Filter Case Style | WLCSP |
No. of Pins | 10Pins |
Product Range | PCMFXHDMI2S Series |
SVHC | No SVHC (27-Jun-2018) |
IC Function | Common Mode Filters with ESD Protection |
IC Package Type | WLCSP |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
MISCELLANEOUS MOSFETS | Farnell |
EMI Filter ESD for HDMI MIPI WLCSP10 | RS |
PCMFXHDMI2S Series 3 Ohm 4 Line Common-Mode EMI Filter - WLCSP-10 | Future Electronics |
EMI Filter with Integrated ESD Protection 0.25pF 5V Solder SMD 10-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a PCMF2HDMI2SZ?
Additional datasheets, footprints and schematics for PCMF2HDMI2SZ are listed on our Part Details page. You can also find images and similar parts to PCMF2HDMI2SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCMF2HDMI2SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCMF2HDMI2SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCMF2HDMI2SZ fall under?
The PCMF2HDMI2SZ is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to PCMF2HDMI2SZ when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCMF2HDMI2SZ you can contact the distributor directly for product support, shipping queries etc.
Is the PCMF2HDMI2SZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCMF2HDMI2SZ have stock available?
Authorised distributors including Farnell, Chip One Stop, RS, Future Electronics and Avnet America have stock available or on a lead time for PCMF2HDMI2SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCMF2HDMI2SZ often in real-time on the comparison pages.
What if I can't find stock of PCMF2HDMI2SZ?
You can fill out our help required form which you can use to request a quote for PCMF2HDMI2SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.