Status: | Unknown |
---|---|
Series: | PCMFXHDMI2S Series |
RoHS: | Unknown |
Prices starting from US$0.12
EMI Filter Type | Common Mode Filter with ESD Protection |
---|---|
No. of Data Lines | 2 Data Lines |
Filter Circuit | Common-Mode |
Filter Case Style | WLCSP |
No. of Pins | 5Pins |
Product Range | PCMFXHDMI2S Series |
SVHC | No SVHC (27-Jun-2018) |
IC Function | Common Mode Filters with ESD Protection |
IC Package Type | WLCSP |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
PCMFXHD Series 3 Ohm 0.25 PF Surface Mount Common-Mode EMI Filter - WLCSP-5 | Future Electronics |
EMI Filter 5V Solder SMD T/R | Avnet America |
COMMON-MODE EMI FILTER, SINGLE, WLCSP-5 | Farnell |
Where can I find additional details, specifications and documents for a PCMF1HDMI2SZ?
Additional datasheets, footprints and schematics for PCMF1HDMI2SZ are listed on our Part Details page. You can also find images and similar parts to PCMF1HDMI2SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCMF1HDMI2SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCMF1HDMI2SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCMF1HDMI2SZ fall under?
The PCMF1HDMI2SZ is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to PCMF1HDMI2SZ when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCMF1HDMI2SZ you can contact the distributor directly for product support, shipping queries etc.
Is the PCMF1HDMI2SZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCMF1HDMI2SZ have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for PCMF1HDMI2SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCMF1HDMI2SZ often in real-time on the comparison pages.
What if I can't find stock of PCMF1HDMI2SZ?
You can fill out our help required form which you can use to request a quote for PCMF1HDMI2SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.