Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Pre Printed |
---|---|
Legend | A B C |
Marker Dimensions | 5.6mm x 34.9mm |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Cable Marker |
Body Material | Vinyl |
For Use With | Cable & Wire |
No. of Labels | 150 |
Cable Accessories Marker Card Vinyl Black/White | Avnet America |
Wire Marker Book | Carlton-Bates |
Wire Labels & Markers VINYL A B C | Sager |
CABLE MARKER, A,B,C, X150 | Farnell |
Cable Id Markers | Newark Electronics |
Where can I find additional details, specifications and documents for a PCMB-5?
Additional datasheets, footprints and schematics for PCMB-5 are listed on our Part Details page. You can also find images and similar parts to PCMB-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCMB-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCMB-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCMB-5 fall under?
The PCMB-5 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PCMB-5 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCMB-5 you can contact the distributor directly for product support, shipping queries etc.
Is the PCMB-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCMB-5 have stock available?
Authorised distributors including Avnet America, Carlton-Bates, Sager, Farnell and Newark Electronics have stock available or on a lead time for PCMB-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCMB-5 often in real-time on the comparison pages.
What if I can't find stock of PCMB-5?
You can fill out our help required form which you can use to request a quote for PCMB-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.