Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Pre Printed |
---|---|
Legend | 1 2 3 |
Marker Dimensions | 5.6mm x 34.9mm |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Cable Marker |
Body Material | Vinyl |
For Use With | Cable & Wire |
No. of Labels | 150 |
Cable Accessories Marker Card Vinyl Black/White | Avnet America |
Pre-Printed WM Book, Vinyl Cloth, .22" W | Panduit PCMB-4 | RS Americas |
Wire Marker Card | Carlton-Bates |
Wire Labels & Markers VINYL 1 2 3 | Sager |
CABLE MARKER, 1,2,3, X150 | Farnell |
Cable Id Markers | Newark Electronics |
Where can I find additional details, specifications and documents for a PCMB-4?
Additional datasheets, footprints and schematics for PCMB-4 are listed on our Part Details page. You can also find images and similar parts to PCMB-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCMB-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCMB-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCMB-4 fall under?
The PCMB-4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PCMB-4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCMB-4 you can contact the distributor directly for product support, shipping queries etc.
Is the PCMB-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCMB-4 have stock available?
Authorised distributors including Avnet America, RS Americas, Carlton-Bates, Sager and Farnell have stock available or on a lead time for PCMB-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCMB-4 often in real-time on the comparison pages.
What if I can't find stock of PCMB-4?
You can fill out our help required form which you can use to request a quote for PCMB-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.