Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.91
Marker Type | Pre Printed |
---|---|
Legend | 0 to 45 |
Marker Dimensions | 5.6mm x 34.9mm |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Product Range | - |
Wire Marker Book | Carlton-Bates |
Adhesive Cable Marker Book, 1 - 45 Legend 0.38 - 9.5mm 1 Markers | Panduit PCMB-3 | RS Americas |
Panduit Cable Markers, 1-45 PCMB 34.9 mm Pack of 10 pieces | Distrelec |
WIRE MARKER BOOK | RS |
Cable Accessories Marker Card Vinyl Black/White | Avnet America |
Wire Labels & Markers VINYL 1-45 | Sager |
Where can I find additional details, specifications and documents for a PCMB-3?
Additional datasheets, footprints and schematics for PCMB-3 are listed on our Part Details page. You can also find images and similar parts to PCMB-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCMB-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCMB-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCMB-3 fall under?
The PCMB-3 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PCMB-3 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCMB-3 you can contact the distributor directly for product support, shipping queries etc.
Is the PCMB-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCMB-3 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Distrelec, RS and Avnet America have stock available or on a lead time for PCMB-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCMB-3 often in real-time on the comparison pages.
What if I can't find stock of PCMB-3?
You can fill out our help required form which you can use to request a quote for PCMB-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.