Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$20.93
Marker Type | Pre Printed |
---|---|
Legend | 0 to 9 / L1 / L2 / L3 / T1 / T2 / T3 |
Marker Dimensions | 5.6mm x 34.9mm |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Height | 34.9mm |
RoHS Compliant | Yes |
Cable Id Markers | Newark Electronics |
WIRE MARKER BK (12 PGS/BK) | Avnet America |
Pre-Printed WM Book, Vinyl Cloth, .22" W | Panduit PCMB-25 | RS Americas |
Wire Marker Book | Carlton-Bates |
Wire Labels & Markers Pre-Printed WM Book Vinyl Cloth .22 W | Sager |
Where can I find additional details, specifications and documents for a PCMB-25?
Additional datasheets, footprints and schematics for PCMB-25 are listed on our Part Details page. You can also find images and similar parts to PCMB-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCMB-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCMB-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCMB-25 fall under?
The PCMB-25 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PCMB-25 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCMB-25 you can contact the distributor directly for product support, shipping queries etc.
Is the PCMB-25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCMB-25 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for PCMB-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCMB-25 often in real-time on the comparison pages.
What if I can't find stock of PCMB-25?
You can fill out our help required form which you can use to request a quote for PCMB-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.