Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.76
|
No stock
|
Buy Now | |
Carlton-Bates
from US$29.59
|
48
in stock
|
Buy Now | |
RS Americas
from US$30.89
|
6
in stock
|
Buy Now | |
Distrelec
from US$1.91
|
3
in stock
|
Buy Now | |
Avnet America
from US$23.90
|
-
|
Buy Now | |
Sager
from US$20.93
|
-
|
Buy Now | |
Farnell
from US$17.48
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Marker Type | Pre Printed |
---|---|
Legend | 0 to 15 A to Z + - / |
Marker Dimensions | 5.6mm x 34.9mm |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Marker |
Body Material | Vinyl |
For Use With | Cable & Wire |
No. of Labels | 10 |
Wire Marker Book | Carlton-Bates |
Marker, Wire, Pocket-Sized, Blk (Legend), Wht (Background) Vinyl Cloth,1.38" L | Panduit PCMB-2 | RS Americas |
Panduit Cable Markers, A-Z, 0-9, +, -, / PCMB 34.9 mm Pack of 10 pieces | Distrelec |
WIRE MARKER BOOK | RS |
Cable Accessories Wire Marker Card Vinyl Black/White | Avnet America |
Wire Labels & Markers VINYL A-Z 0-15 | Sager |
CABLE MARKER, A-Z,0-15,+-/, X10 | Farnell |
Cable Id Markers | Newark Electronics |
Where can I find additional details, specifications and documents for a PCMB-2?
Additional datasheets, footprints and schematics for PCMB-2 are listed on our Part Details page. You can also find images and similar parts to PCMB-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCMB-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCMB-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCMB-2 fall under?
The PCMB-2 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PCMB-2 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCMB-2 you can contact the distributor directly for product support, shipping queries etc.
Is the PCMB-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCMB-2 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Distrelec, RS and Avnet America have stock available or on a lead time for PCMB-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCMB-2 often in real-time on the comparison pages.
What if I can't find stock of PCMB-2?
You can fill out our help required form which you can use to request a quote for PCMB-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.