Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Pre Printed |
---|---|
Legend | 0 to 33 A B C + - L1 L2 L3 T1 T2 T3 |
Marker Dimensions | 5.6mm x 34.9mm |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Cable Marker |
Body Material | Vinyl |
For Use With | Cable & Wire |
No. of Labels | 10 |
Pre-Printed WM Book, Vinyl Cloth, .22" W | Panduit PCMB-16 | RS Americas |
Cable Id Markers | Newark Electronics |
Cable Accessories Wire Marker Card Vinyl Black/White | Avnet America |
Wire Marker Book | Carlton-Bates |
Wire Labels & Markers Pre-Printed WM Book Vinyl Cloth .22 W | Sager |
CABLE MARKER, 0-33,ABC+-L1-3T1-3 X10 | Farnell |
Where can I find additional details, specifications and documents for a PCMB-16?
Additional datasheets, footprints and schematics for PCMB-16 are listed on our Part Details page. You can also find images and similar parts to PCMB-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCMB-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCMB-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCMB-16 fall under?
The PCMB-16 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PCMB-16 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCMB-16 you can contact the distributor directly for product support, shipping queries etc.
Is the PCMB-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCMB-16 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Carlton-Bates and Sager have stock available or on a lead time for PCMB-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCMB-16 often in real-time on the comparison pages.
What if I can't find stock of PCMB-16?
You can fill out our help required form which you can use to request a quote for PCMB-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.