Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.34
|
8
in stock
|
Buy Now | |
RS Americas
from US$35.65
|
9
in stock
|
Buy Now | |
Carlton-Bates
from US$29.59
|
9
in stock
|
Buy Now | |
element14
from US$23.35
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$32.61
|
6
in stock
|
Buy Now | |
Avnet America
from US$23.90
|
-
|
Buy Now | |
Sager
from US$20.93
|
-
|
Buy Now |
Marker Type | Pre Printed |
---|---|
Legend | 1 to 45 0 + - |
Marker Dimensions | 5.6mm x 34.9mm |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Marker |
Body Material | Vinyl |
For Use With | Cable & Wire |
Pre-Printed WM Book, Vinyl Cloth, .22" W | Panduit PCMB-15 | RS Americas |
Wire Marker Book | Carlton-Bates |
CABLE MARKER, 1-45, X10, 0+-, X15 | element14 |
Cable Id Markers | Newark Electronics |
Cable Accessories Wire Marker Card Vinyl Black/White | Avnet America |
Wire Labels & Markers Pre-Printed WM Book Vinyl Cloth, .22 W | Sager |
Where can I find additional details, specifications and documents for a PCMB-15?
Additional datasheets, footprints and schematics for PCMB-15 are listed on our Part Details page. You can also find images and similar parts to PCMB-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCMB-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCMB-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCMB-15 fall under?
The PCMB-15 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PCMB-15 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCMB-15 you can contact the distributor directly for product support, shipping queries etc.
Is the PCMB-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCMB-15 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, element14, Farnell and Newark Electronics have stock available or on a lead time for PCMB-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCMB-15 often in real-time on the comparison pages.
What if I can't find stock of PCMB-15?
You can fill out our help required form which you can use to request a quote for PCMB-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.