Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$20.93
Marker Type | Pre Printed |
---|---|
Legend | + / - / AC / DC / POS / NEG / GND / NEUT / SPARE / Blank |
Marker Dimensions | 5.6mm x 34.9mm |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
RoHS Compliant | Yes |
Cable Id Markers | Newark Electronics |
Cable Accessories Wire Marker Card Vinyl Black/White | Avnet America |
Pre-Printed WM Book, Vinyl Cloth, .22" W | Panduit PCMB-13 | RS Americas |
Wire Marker Book | Carlton-Bates |
Wire Labels & Markers Pre-Printed WM Book Vinyl Cloth .22 W | Sager |
Where can I find additional details, specifications and documents for a PCMB-13?
Additional datasheets, footprints and schematics for PCMB-13 are listed on our Part Details page. You can also find images and similar parts to PCMB-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCMB-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCMB-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCMB-13 fall under?
The PCMB-13 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PCMB-13 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCMB-13 you can contact the distributor directly for product support, shipping queries etc.
Is the PCMB-13 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCMB-13 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for PCMB-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCMB-13 often in real-time on the comparison pages.
What if I can't find stock of PCMB-13?
You can fill out our help required form which you can use to request a quote for PCMB-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.