Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$20.93
Distributor | Stock | ||
---|---|---|---|
Newark
from US$30.72
|
3
in stock
|
Buy Now | |
RS Americas
from US$30.89
|
10
in stock
|
Buy Now | |
Carlton-Bates
from US$29.59
|
8
in stock
|
Buy Now | |
element14
from US$29.63
|
3
in stock
|
Buy Now | |
Farnell
from US$32.63
|
3
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Avnet America
from US$23.90
|
-
|
Buy Now | |
Sager
from US$20.93
|
-
|
Buy Now |
Marker Type | Pre Printed |
---|---|
Legend | A to Z / + / - / Blank |
Marker Dimensions | 5.6mm x 34.9mm |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Accessory Type | Wire Marker Book |
RoHS Compliant | Yes |
Pre-Printed WM Book, Vinyl Cloth, .22" W | Panduit PCMB-12 | RS Americas |
Wire Marker Book | Carlton-Bates |
Cable Id Markers | Newark Electronics |
Pre-Printed WM Book, Vinyl W Cloth, .22",PANPCMB-12" | Heilind Electronics |
Cable Accessories Wire Marker Book Vinyl Black/White Carton | Avnet America |
Wire Labels & Markers VINYL A-Z | Sager |
Where can I find additional details, specifications and documents for a PCMB-12?
Additional datasheets, footprints and schematics for PCMB-12 are listed on our Part Details page. You can also find images and similar parts to PCMB-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCMB-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCMB-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCMB-12 fall under?
The PCMB-12 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PCMB-12 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCMB-12 you can contact the distributor directly for product support, shipping queries etc.
Is the PCMB-12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCMB-12 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCMB-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCMB-12 often in real-time on the comparison pages.
What if I can't find stock of PCMB-12?
You can fill out our help required form which you can use to request a quote for PCMB-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.