Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.60
Marker Type | Colour Coded |
---|---|
Legend | - |
Marker Dimensions | 5.6mm x 34.9mm |
Marker Material | Vinyl Cloth |
Legend Colour | - |
Marker Colour | Multiple Colours |
Product Range | - |
Accessory Type | Wire Marker Book |
Height | 34.9mm |
Cable Id Markers | Newark Electronics |
Cable Accessories Wire Marker Card Vinyl Black/White Carton | Avnet America |
Pre-Printed WM Book, Vinyl Cloth, .22" W | Panduit PCMB-10 | RS Americas |
Wire Marker Book | Carlton-Bates |
Wire Labels & Markers Pre-Printed WM Book Vinyl Cloth .22 W | Sager |
Where can I find additional details, specifications and documents for a PCMB-10?
Additional datasheets, footprints and schematics for PCMB-10 are listed on our Part Details page. You can also find images and similar parts to PCMB-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCMB-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCMB-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCMB-10 fall under?
The PCMB-10 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to PCMB-10 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCMB-10 you can contact the distributor directly for product support, shipping queries etc.
Is the PCMB-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCMB-10 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for PCMB-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCMB-10 often in real-time on the comparison pages.
What if I can't find stock of PCMB-10?
You can fill out our help required form which you can use to request a quote for PCMB-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.