Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.76
|
No stock
|
Buy Now | |
Carlton-Bates
from US$29.59
|
66
in stock
|
Buy Now | |
RS Americas
from US$31.50
|
10
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$13.16
|
-
|
Buy Now | |
Avnet America
from US$23.90
|
-
|
Buy Now | |
element14
from US$34.68
|
-
|
Buy Now | |
Sager
from US$20.93
|
-
|
Buy Now | |
Farnell
from US$17.35
|
-
|
Buy Now |
Marker Type | Pre Printed |
---|---|
Legend | 0 to 9 |
Marker Dimensions | 5.6mm x 34.9mm |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Product Range | - |
Wire Marker Book | Carlton-Bates |
Adhesive Cable Marker Book, 0 - 9 Legend 0.38 - 9.5mm 1 Markers | Panduit PCMB-1 | RS Americas |
Panduit Cable Markers, 0-9 PCMB 34.9 mm Pack of 45 pieces | Distrelec |
WIRE MARKER BOOK | RS |
Wire Marker, Vinyl, 5.6Mm X 34.9Mm, Wht | Newark Electronics |
Cable Accessories Marker Card Vinyl Black/White | Avnet America |
Wire Labels & Markers VINYL 0-9 | Sager |
CABLE MARKER, 0 TO 9, X45 | Farnell |
Where can I find additional details, specifications and documents for a PCMB-1?
Additional datasheets, footprints and schematics for PCMB-1 are listed on our Part Details page. You can also find images and similar parts to PCMB-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCMB-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCMB-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCMB-1 fall under?
The PCMB-1 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PCMB-1 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCMB-1 you can contact the distributor directly for product support, shipping queries etc.
Is the PCMB-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCMB-1 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Distrelec, RS and Newark Electronics have stock available or on a lead time for PCMB-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCMB-1 often in real-time on the comparison pages.
What if I can't find stock of PCMB-1?
You can fill out our help required form which you can use to request a quote for PCMB-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.