Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.01
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$14.10
|
7
in stock
|
Buy Now | |
element14
from US$14.54
|
7
in stock
|
Buy Now | |
RS Americas
from US$2.68
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.07
|
-
|
Buy Now | |
Carlton-Bates
from US$2.69
|
-
|
Buy Now | |
Sager
from US$1.81
|
-
|
Buy Now |
Marker Type | Pre Printed |
---|---|
Legend | B |
Marker Dimensions | 6.4mm x 38.1mm |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Accessory Type | Wire Marker Card |
RoHS Compliant | Yes |
Wire Marker Card, 6.4Mm W, B, Blk/Wht, Pk5 | Newark Electronics |
Wire Marker Card, Vinyl Cloth, 'B' | Panduit PCM-B | RS Americas |
Cable Accessories Wire Marker Card Vinyl Black/White | Avnet America |
Wire Marker Card | Carlton-Bates |
Wire Labels & Markers Pre-Printed WM Card Vinyl Cloth, .22 W | Sager |
Where can I find additional details, specifications and documents for a PCM-B?
Additional datasheets, footprints and schematics for PCM-B are listed on our Part Details page. You can also find images and similar parts to PCM-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM-B fall under?
The PCM-B is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PCM-B when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM-B you can contact the distributor directly for product support, shipping queries etc.
Is the PCM-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCM-B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for PCM-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM-B often in real-time on the comparison pages.
What if I can't find stock of PCM-B?
You can fill out our help required form which you can use to request a quote for PCM-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.