Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.81
Marker Type | Pre Printed |
---|---|
Legend | 9 |
Marker Dimensions | - |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Product Range | - |
Accessory Type | Wire Marker Card |
Wire Marker Card | Carlton-Bates |
Wire Marker Card, 0.25" X 1.5", White | Newark Electronics |
Cable Accessories Wire Marker Card Vinyl Black/White | Avnet America |
Wire Marker Card, Vinyl Cloth, '9' | Panduit PCM-9 | RS Americas |
WIRE MARKER CARD, 0.25" X 1.5", WHITE | element14 |
Wire Labels & Markers 1.5 VINYL CLOTH #9 | Sager |
Where can I find additional details, specifications and documents for a PCM-9?
Additional datasheets, footprints and schematics for PCM-9 are listed on our Part Details page. You can also find images and similar parts to PCM-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM-9 fall under?
The PCM-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PCM-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM-9 you can contact the distributor directly for product support, shipping queries etc.
Is the PCM-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM-9 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for PCM-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM-9 often in real-time on the comparison pages.
What if I can't find stock of PCM-9?
You can fill out our help required form which you can use to request a quote for PCM-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.