Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.81
Marker Type | Pre Printed |
---|---|
Legend | 7 |
Marker Dimensions | - |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Product Range | - |
Accessory Type | Wire Marker Card |
Wire Marker Card, Vinyl Cloth, 7 | Panduit PCM-7 | RS Americas |
Wire Marker Card, 0.25" X 1.5", White | Newark Electronics |
BULK IDENTIFICATION PRODUCT | Avnet America |
Wire Marker Card | Carlton-Bates |
Wire Labels & Markers 1.5 VINYL CLOTH #7 | Sager |
Where can I find additional details, specifications and documents for a PCM-7?
Additional datasheets, footprints and schematics for PCM-7 are listed on our Part Details page. You can also find images and similar parts to PCM-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM-7 fall under?
The PCM-7 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PCM-7 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM-7 you can contact the distributor directly for product support, shipping queries etc.
Is the PCM-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM-7 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Carlton-Bates have stock available or on a lead time for PCM-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM-7 often in real-time on the comparison pages.
What if I can't find stock of PCM-7?
You can fill out our help required form which you can use to request a quote for PCM-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.