Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Pre Printed |
---|---|
Legend | 64 |
Marker Dimensions | 6.4mm x 38.1mm |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Accessory Type | Wire Marker Card |
For Use With | Cable & Wire |
RoHS Compliant | Yes |
Wire Marker Card, Vinyl Cloth, '64' | Panduit PCM-64 | RS Americas |
Wire Marker Card | Carlton-Bates |
Wire Marker | Newark Electronics |
Wire Labels & Markers Pre-Printed WM Card Vinyl Cloth .22 W | Sager |
Where can I find additional details, specifications and documents for a PCM-64?
Additional datasheets, footprints and schematics for PCM-64 are listed on our Part Details page. You can also find images and similar parts to PCM-64 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM-64 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM-64 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM-64 fall under?
The PCM-64 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PCM-64 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM-64 you can contact the distributor directly for product support, shipping queries etc.
Is the PCM-64 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCM-64 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics and Sager have stock available or on a lead time for PCM-64.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM-64 often in real-time on the comparison pages.
What if I can't find stock of PCM-64?
You can fill out our help required form which you can use to request a quote for PCM-64 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.