Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.73
|
No stock
|
Buy Now | |
Carlton-Bates
from US$2.69
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$14.47
|
-
|
Buy Now | |
Avnet America
from US$2.07
|
-
|
Buy Now | |
RS Americas
from US$93.96
|
-
|
Buy Now | |
element14
from US$12.19
|
-
|
Buy Now | |
TTI Europe
from US$2.35
|
-
|
Buy Now | |
Sager
from US$1.81
|
-
|
Buy Now |
Marker Type | Pre Printed |
---|---|
Legend | 6 |
Marker Dimensions | 6.4mm x 38.1mm |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Product Range | - |
Accessory Type | Wire Marker Card |
Cable Diameter Max | 0.38" |
Wire Marker Card | Carlton-Bates |
Cable Accessories Wire Marker Card Vinyl Black/White | Avnet America |
Pre-Printed WM Card, Vinyl Cloth, 0.25", 6 Legend | Panduit PCM-6 | RS Americas |
PRE-PRINTED,WM,.25 WX1.5 L,6,L | TTI Europe |
Wire Labels & Markers 1.5 VINYL CLOTH #6 | Sager |
Where can I find additional details, specifications and documents for a PCM-6?
Additional datasheets, footprints and schematics for PCM-6 are listed on our Part Details page. You can also find images and similar parts to PCM-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM-6 fall under?
The PCM-6 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PCM-6 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM-6 you can contact the distributor directly for product support, shipping queries etc.
Is the PCM-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM-6 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for PCM-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM-6 often in real-time on the comparison pages.
What if I can't find stock of PCM-6?
You can fill out our help required form which you can use to request a quote for PCM-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.