Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 216kSPS |
Input Channel Type | Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | HTQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | Audio Serial Port Four High-Performance Delta-Sigma Analog-to-Digital Converters |
Base Number | 4204 |
Conversion Time | 5.2µs |
IC Case Style | QFP |
IC Generic Number | 4204 |
Logic Function Number | 4204 |
No. of Bits | 24bit |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
SNR | 118dB |
Supply Current | 10mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 3V to 3.6V |
118dB SNR 4-Channel Audio ADC | Texas Instruments |
TEXAS INSTRUMENTS - PCM4204PAPT - Analogue to Digital Converter, 24 bit, 216 kSPS, Single Ended, Serial, Single, 4.75 V | Elfaro |
24-Bit/192kHz 118dB 4-Ch Audio A/D | Mouser Electronics |
Ic, 24Bit Adc, Audio, 4204, Htqfp64 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCM4204PAPT .?
Additional datasheets, footprints and schematics for PCM4204PAPT . are listed on our Part Details page. You can also find images and similar parts to PCM4204PAPT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM4204PAPT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM4204PAPT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM4204PAPT . fall under?
The PCM4204PAPT . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to PCM4204PAPT . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM4204PAPT . you can contact the distributor directly for product support, shipping queries etc.
Is the PCM4204PAPT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM4204PAPT . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for PCM4204PAPT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM4204PAPT . often in real-time on the comparison pages.
What if I can't find stock of PCM4204PAPT .?
You can fill out our help required form which you can use to request a quote for PCM4204PAPT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.