Status: | Unknown |
---|---|
Series: | Dual 24-Bit Delta-Sigma ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 216kSPS |
Input Channel Type | Differential |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
Product Range | Dual 24-Bit Delta-Sigma ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
118dB SNR Stereo Audio ADC | Texas Instruments |
Adc, Dual, Delta-Sigma, 24Bit, Ssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCM4202DB?
Additional datasheets, footprints and schematics for PCM4202DB are listed on our Part Details page. You can also find images and similar parts to PCM4202DB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM4202DB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM4202DB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM4202DB fall under?
The PCM4202DB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to PCM4202DB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM4202DB you can contact the distributor directly for product support, shipping queries etc.
Is the PCM4202DB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM4202DB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCM4202DB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM4202DB often in real-time on the comparison pages.
What if I can't find stock of PCM4202DB?
You can fill out our help required form which you can use to request a quote for PCM4202DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.