Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$226.85
Distributor | Stock | ||
---|---|---|---|
Sager
from US$226.85
|
-
|
Buy Now |
Dimensions LxWxH (in) | 6 x 4 x 1.5 |
---|---|
Dimensions LxWxH (mm) | 152.4 x 101.6 x 39.9 |
Grade | Commercial |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | Chassis |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 2 |
Operating Temp MAX (°C) | 50 |
Operating Temp MAX (With Derating, °C) | 70 |
Operating Temp MIN (°C) | 0 |
Operating Temp MIN (With Derating, °C) | 0 |
Output Current (A) | 30/20.83 |
Output Voltage (Vdc) | 5/12 |
Package Type | Metal Case |
Power (W) | 320 |
Safety Approvals | CE, TUV, UL/cUL |
Series Power (W) | 400 |
Special Features | High Peak Power, Output Trim, Power Factor Correction, Power Good Signal, Remote On/Off Control |
Standard Footprint | 4" x 6" |
Switching Power Supplies 180W 5V, 12V metal case | Sager |
Where can I find additional details, specifications and documents for a PCM-400-D0512-CNF?
Additional datasheets, footprints and schematics for PCM-400-D0512-CNF are listed on our Part Details page. You can also find images and similar parts to PCM-400-D0512-CNF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM-400-D0512-CNF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM-400-D0512-CNF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM-400-D0512-CNF fall under?
The PCM-400-D0512-CNF is listed under power > ac-dc-power-supplies > chassis-mount > pcm-400-cnf-series > pcm-400-d0512-cnf.
Can I view similar or alternative parts?
You can view similar parts to PCM-400-D0512-CNF when available in the pcm-400-d0512-cnf range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM-400-D0512-CNF you can contact the distributor directly for product support, shipping queries etc.
Is the PCM-400-D0512-CNF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM-400-D0512-CNF have stock available?
Authorised distributors including Sager have stock available or on a lead time for PCM-400-D0512-CNF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM-400-D0512-CNF often in real-time on the comparison pages.
What if I can't find stock of PCM-400-D0512-CNF?
You can fill out our help required form which you can use to request a quote for PCM-400-D0512-CNF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.