Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 6 x 4 x 1.5 |
---|---|
Dimensions LxWxH (mm) | 152.4 x 101.6 x 38.1 |
Grade | Commercial |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | Chassis |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 50 |
Operating Temp MAX (With Derating, °C) | 70 |
Operating Temp MIN (°C) | 0 |
Operating Temp MIN (With Derating, °C) | 0 |
Output Current (A) | 7.41 |
Output Voltage (Vdc) | 54 |
Package Type | U-Frame |
Power (W) | 400 |
Safety Approvals | CE, TUV, UL/cUL |
Series Power (W) | 400 |
Special Features | High Peak Power, Output Trim, Power Factor Correction, Power Good Signal, Remote On/Off Control |
Standard Footprint | 4" x 6" |
ac-dc, 400W, 54Vdc, single output, U-frame | Future Electronics |
Switching Power Supplies 400W 54V U-frame | Sager |
Where can I find additional details, specifications and documents for a PCM-400-54-U?
Additional datasheets, footprints and schematics for PCM-400-54-U are listed on our Part Details page. You can also find images and similar parts to PCM-400-54-U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM-400-54-U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM-400-54-U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM-400-54-U fall under?
The PCM-400-54-U is listed under power > ac-dc-power-supplies > chassis-mount > pcm-400-u-series > pcm-400-54-u.
Can I view similar or alternative parts?
You can view similar parts to PCM-400-54-U when available in the pcm-400-54-u range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM-400-54-U you can contact the distributor directly for product support, shipping queries etc.
Is the PCM-400-54-U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM-400-54-U have stock available?
Authorised distributors including Future Electronics, Avnet America and Sager have stock available or on a lead time for PCM-400-54-U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM-400-54-U often in real-time on the comparison pages.
What if I can't find stock of PCM-400-54-U?
You can fill out our help required form which you can use to request a quote for PCM-400-54-U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.