Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.81
Marker Type | Pre Printed |
---|---|
Legend | 35 |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Accessory Type | Wire Marker Card |
Body Material | Vinyl Cloth |
RoHS Compliant | Yes |
Cable Marker Books | Newark Electronics |
Cable Accessories Wire Marker Card Vinyl Cloth Black/White | Avnet America |
Wire Marker Card, Vinyl Cloth, '35' | Panduit PCM-35 | RS Americas |
Wire Marker Card | Carlton-Bates |
Wire Labels & Markers Pre-Printed WM Card Vinyl Cloth 0.25 | Sager |
Where can I find additional details, specifications and documents for a PCM-35?
Additional datasheets, footprints and schematics for PCM-35 are listed on our Part Details page. You can also find images and similar parts to PCM-35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM-35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM-35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM-35 fall under?
The PCM-35 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PCM-35 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM-35 you can contact the distributor directly for product support, shipping queries etc.
Is the PCM-35 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCM-35 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for PCM-35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM-35 often in real-time on the comparison pages.
What if I can't find stock of PCM-35?
You can fill out our help required form which you can use to request a quote for PCM-35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.