Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Pre Printed |
---|---|
Legend | 34 to 66 |
Marker Dimensions | 6.4mm x 38.1mm |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Height | 38.1mm |
RoHS Compliant | Yes |
Wire Marker Card, 6.4Mm W, 34 To 66, Black/White, Pk5 | Newark Electronics |
Cable Accessories Wire Marker Card Vinyl Black/White | Avnet America |
Pre-Printed WM Card, Vinyl Cloth, 0.27" W X 1.50" L, 34-66 legend only | Panduit PCM-34-66 | RS Americas |
Wire Marker Card | Carlton-Bates |
Wire Labels & Markers 1.5 VINYL CLTH 34-66 | Sager |
Where can I find additional details, specifications and documents for a PCM-34-66?
Additional datasheets, footprints and schematics for PCM-34-66 are listed on our Part Details page. You can also find images and similar parts to PCM-34-66 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM-34-66 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM-34-66 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM-34-66 fall under?
The PCM-34-66 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PCM-34-66 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM-34-66 you can contact the distributor directly for product support, shipping queries etc.
Is the PCM-34-66 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCM-34-66 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for PCM-34-66.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM-34-66 often in real-time on the comparison pages.
What if I can't find stock of PCM-34-66?
You can fill out our help required form which you can use to request a quote for PCM-34-66 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.