Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Sampling Rate | 192kSPS |
Audio IC Case Style | TSSOP |
No. of Pins | 28Pins |
No. of Input Channels | 2Channels |
No. of Output Channels | 2Channels |
ADC / DAC Resolution | 24bit |
ADCs / DACs Signal to Noise Ratio | 105dB |
IC Interface Type | I2C Serial |
Supply Voltage Range | 4.5V to 5.5V 2.7V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3060 |
Data Interface | 3 Wire Serial |
IC Case Style | TSSOP |
Logic Function Number | 3060 |
Operating Temperature Range | -25°C to +85°C |
Sample Rate | 192kHz |
Supply Current | 25mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Supply Voltage Range - Digital | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
24-bit Asynchronous Stereo Audio Codec with 96/192kHz sampling rate | Texas Instruments |
Ic, Stereo Audio Codec, 24Bit, Smd | Newark Electronics |
Audio Codec 2ADC / 2DAC 24-Bit 28-Pin TSSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PCM3060PW .?
Additional datasheets, footprints and schematics for PCM3060PW . are listed on our Part Details page. You can also find images and similar parts to PCM3060PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM3060PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM3060PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM3060PW . fall under?
The PCM3060PW . is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to PCM3060PW . when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM3060PW . you can contact the distributor directly for product support, shipping queries etc.
Is the PCM3060PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM3060PW . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for PCM3060PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM3060PW . often in real-time on the comparison pages.
What if I can't find stock of PCM3060PW .?
You can fill out our help required form which you can use to request a quote for PCM3060PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.