Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 48kSPS |
Input Channel Type | Serial |
Supply Voltage Range | -300mV to 6.5V |
ADC / DAC Case Style | TQFP |
No. of Pins | 32Pins |
Data Interface | Serial USB |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Case Style | TQFP |
Operating Temperature Range | -25°C to +85°C |
Output Type | Voltage |
Supply Current | 35mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 3V |
Supply Voltage Range - Analogue | 3V to 3.6V 4.35V to 5.25V |
Supply Voltage Range - Digital | 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a PCM2707PJT?
Additional datasheets, footprints and schematics for PCM2707PJT are listed on our Part Details page. You can also find images and similar parts to PCM2707PJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM2707PJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM2707PJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM2707PJT fall under?
The PCM2707PJT is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM2707PJT when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM2707PJT you can contact the distributor directly for product support, shipping queries etc.
Is the PCM2707PJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM2707PJT have stock available?
There is no stock from authorised distributors for PCM2707PJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM2707PJT often in real-time on the comparison pages.
What if I can't find stock of PCM2707PJT?
You can fill out our help required form which you can use to request a quote for PCM2707PJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.