Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | PCM2706C |
Kit Application Type | Audio |
Application Sub Type | Stereo Audio CODEC |
Kit Contents | Eval Board PCM2706C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | PCM2706C USB Audio Codec USB Connection to PC Provides Power Control and Streaming Audio Data |
PCM2706 Evaluation Module | Texas Instruments |
Pcm2706Evm-U Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a PCM2706EVM-U?
Additional datasheets, footprints and schematics for PCM2706EVM-U are listed on our Part Details page. You can also find images and similar parts to PCM2706EVM-U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM2706EVM-U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM2706EVM-U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM2706EVM-U fall under?
The PCM2706EVM-U is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to PCM2706EVM-U when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM2706EVM-U you can contact the distributor directly for product support, shipping queries etc.
Is the PCM2706EVM-U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM2706EVM-U have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCM2706EVM-U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM2706EVM-U often in real-time on the comparison pages.
What if I can't find stock of PCM2706EVM-U?
You can fill out our help required form which you can use to request a quote for PCM2706EVM-U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.