Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Pre Printed |
---|---|
Legend | 225 to 249 |
Marker Dimensions | 9.1mm x 38.1mm |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Accessory Type | Wire Marker Card |
RoHS Compliant | Yes |
Pre-Printed Wire Marker Cards | Newark Electronics |
Cable Accessories Wire Marker Vinyl Black/White | Avnet America |
Wire Marker Card, Vinyl Cloth, 225-249 | Panduit PCM-225-249 | RS Americas |
Wire Marker Card | Carlton-Bates |
Wire Labels & Markers Pre-Printed WM Card Vinyl Cloth .22 W | Sager |
Where can I find additional details, specifications and documents for a PCM-225-249?
Additional datasheets, footprints and schematics for PCM-225-249 are listed on our Part Details page. You can also find images and similar parts to PCM-225-249 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM-225-249 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM-225-249 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM-225-249 fall under?
The PCM-225-249 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PCM-225-249 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM-225-249 you can contact the distributor directly for product support, shipping queries etc.
Is the PCM-225-249 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCM-225-249 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for PCM-225-249.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM-225-249 often in real-time on the comparison pages.
What if I can't find stock of PCM-225-249?
You can fill out our help required form which you can use to request a quote for PCM-225-249 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.