Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.81
Accessory Type | Wire Marker Card |
---|---|
For Use With | Cable & Wire |
Marker Type | Pre Marked |
Marker Material | Vinyl Cloth |
Legend | 200 to 224 |
Legend Color | Black |
Marker Color | White |
Background Color | White |
Wire Marker Card, Vinyl Cloth, 200-224 | Panduit PCM-200-224 | RS Americas |
Pre-Printed Wire Marker Cards | Newark Electronics |
Cable Accessories Wire Marker Card Vinyl Black/White | Avnet America |
Wire Marker Card | Carlton-Bates |
Wire Labels & Markers Wire Marker Card VINYL CLOTH 200-224 | Sager |
Where can I find additional details, specifications and documents for a PCM-200-224?
Additional datasheets, footprints and schematics for PCM-200-224 are listed on our Part Details page. You can also find images and similar parts to PCM-200-224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM-200-224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM-200-224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM-200-224 fall under?
The PCM-200-224 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PCM-200-224 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM-200-224 you can contact the distributor directly for product support, shipping queries etc.
Is the PCM-200-224 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM-200-224 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Carlton-Bates have stock available or on a lead time for PCM-200-224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM-200-224 often in real-time on the comparison pages.
What if I can't find stock of PCM-200-224?
You can fill out our help required form which you can use to request a quote for PCM-200-224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.