Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Newark
from US$13.41
|
18
in stock
|
Buy Now | |
element14
from US$13.49
|
18
in stock
|
Buy Now | |
Carlton-Bates
from US$2.49
|
5
in stock
|
Buy Now | |
Heilind Electronics
-
|
285
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
66
in stock
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now | |
RS Americas
from US$52.02
|
-
|
Buy Now | |
Sager
from US$1.68
|
-
|
Buy Now | |
Farnell
from US$14.24
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Pre Printed |
---|---|
Legend | 2 |
Marker Dimensions | 6.4mm x 38.1mm |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Accessory Type | Wire Marker Card |
For Use With | Cable & Wire |
RoHS Compliant | Yes |
Wire Markers | Newark Electronics |
Wire Marker Card | Carlton-Bates |
Pre-Printed WM Card, Vinyl Cloth, 0.25",PANPCM-2" | Heilind Electronics |
Cable Accessories Wire Marker Card Vinyl Black/White | Avnet America |
Pre-Printed WM Card, Vinyl Cloth, 0.25"W x 1.5" L, 2 Legend Only | Panduit PCM-2 | RS Americas |
Wire Labels & Markers 1.5 VINYL CLOTH #2 | Sager |
Where can I find additional details, specifications and documents for a PCM2?
Additional datasheets, footprints and schematics for PCM2 are listed on our Part Details page. You can also find images and similar parts to PCM2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM2 fall under?
The PCM2 is listed under Enclosures, Racks & Cabinets > More Enclosures, Racks & Cabinets.
Can I view similar or alternative parts?
You can view similar parts to PCM2 when available in the More Enclosures, Racks & Cabinets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM2 you can contact the distributor directly for product support, shipping queries etc.
Is the PCM2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM2 have stock available?
Authorised distributors including Newark Electronics, element14, Carlton-Bates, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for PCM2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM2 often in real-time on the comparison pages.
What if I can't find stock of PCM2?
You can fill out our help required form which you can use to request a quote for PCM2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.