Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 0.77 x 0.24 x 0.4 |
---|---|
Dimensions LxWxH (mm) | 19.6 x 6 x 10.2 |
Input Ratio | 1:1 |
Input Voltage (Vdc) | 4.5 ~ 5.5 |
Isolation (Vdc) | 1000 |
Nom. Input Voltage (Vdc) | 5 |
Number of Outputs | 1 |
Output Current (A) | 0.2 |
Output Voltage (Vdc) | 5 |
Package Type | SIP |
Power (W) | 1 |
Regulation | No |
Series Power (W) | 1 |
Special Features | Extended Temp Range |
Standard Footprint | SIP7 |
Dc-Isolated 1W 4.5 5.5Vinput 5V0.2Asingle Unregul |Cui PCM1-S5-S5-S | Newark Electronics |
PCM1-S Series 1 W 5 V Input 5 V Output 0.2 A Isolated DC/DC Converter - SIP-7 | Future Electronics |
Isolated DC/DC Converters - Through Hole 4.5-5.5Vin 5Vout 200mA 1W Iso SIP7 | Sager |
Where can I find additional details, specifications and documents for a PCM1-S5-S5-S?
Additional datasheets, footprints and schematics for PCM1-S5-S5-S are listed on our Part Details page. You can also find images and similar parts to PCM1-S5-S5-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM1-S5-S5-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM1-S5-S5-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM1-S5-S5-S fall under?
The PCM1-S5-S5-S is listed under power > dc-dc-converters > isolated > pcm1-s-series > pcm1-s5-s5-s.
Can I view similar or alternative parts?
You can view similar parts to PCM1-S5-S5-S when available in the pcm1-s5-s5-s range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1-S5-S5-S you can contact the distributor directly for product support, shipping queries etc.
Is the PCM1-S5-S5-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM1-S5-S5-S have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Future Electronics, Avnet America and Sager have stock available or on a lead time for PCM1-S5-S5-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM1-S5-S5-S often in real-time on the comparison pages.
What if I can't find stock of PCM1-S5-S5-S?
You can fill out our help required form which you can use to request a quote for PCM1-S5-S5-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.