Status: | Unknown |
---|---|
Series: | MNX Series |
RoHS: | Unknown |
Enclosure Type | Industrial |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 75mm |
External Width - Metric | 180mm |
External Depth - Metric | 180mm |
IP Rating | IP66 IP67 |
Body Colour | Grey |
NEMA Rating | NEMA 1 4 4X 6 12 13 |
External Height - Imperial | 2.95" |
External Width - Imperial | 7.09" |
External Depth - Imperial | 7.09" |
Product Range | MNX Series |
No. of Switch Holes | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | EN FIMKO GL GOST R |
Approval Category | UL Recognised |
Flammability Rating | UL 94 5V |
No. of Holes | 4 |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
RAL Number | 7035 |
Where can I find additional details, specifications and documents for a PCM 175/75 G ENCLOSURE?
Additional datasheets, footprints and schematics for PCM 175/75 G ENCLOSURE are listed on our Part Details page. You can also find images and similar parts to PCM 175/75 G ENCLOSURE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM 175/75 G ENCLOSURE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM 175/75 G ENCLOSURE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM 175/75 G ENCLOSURE fall under?
The PCM 175/75 G ENCLOSURE is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PCM 175/75 G ENCLOSURE when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM 175/75 G ENCLOSURE you can contact the distributor directly for product support, shipping queries etc.
Is the PCM 175/75 G ENCLOSURE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM 175/75 G ENCLOSURE have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for PCM 175/75 G ENCLOSURE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM 175/75 G ENCLOSURE often in real-time on the comparison pages.
What if I can't find stock of PCM 175/75 G ENCLOSURE?
You can fill out our help required form which you can use to request a quote for PCM 175/75 G ENCLOSURE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.