Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 60mm |
External Width - Metric | 80mm |
External Depth - Metric | 130mm |
IP Rating | IP66 IP67 |
Body Colour | Grey |
NEMA Rating | NEMA 1 4 4X 6 |
External Height - Imperial | - |
External Width - Imperial | - |
External Depth - Imperial | - |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a PCM 100/60 G ENCLOSURE?
Additional datasheets, footprints and schematics for PCM 100/60 G ENCLOSURE are listed on our Part Details page. You can also find images and similar parts to PCM 100/60 G ENCLOSURE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM 100/60 G ENCLOSURE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM 100/60 G ENCLOSURE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM 100/60 G ENCLOSURE fall under?
The PCM 100/60 G ENCLOSURE is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PCM 100/60 G ENCLOSURE when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM 100/60 G ENCLOSURE you can contact the distributor directly for product support, shipping queries etc.
Is the PCM 100/60 G ENCLOSURE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM 100/60 G ENCLOSURE have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for PCM 100/60 G ENCLOSURE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM 100/60 G ENCLOSURE often in real-time on the comparison pages.
What if I can't find stock of PCM 100/60 G ENCLOSURE?
You can fill out our help required form which you can use to request a quote for PCM 100/60 G ENCLOSURE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.