Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.55
|
No stock
|
Buy Now | |
RS Americas
from US$2.74
|
51
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$38.81
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
-
|
Buy Now | |
Avnet America
from US$2.07
|
-
|
Buy Now | |
element14
from US$15.68
|
-
|
Buy Now | |
Carlton-Bates
from US$2.69
|
-
|
Buy Now | |
Sager
from US$1.81
|
-
|
Buy Now |
Accessory Type | Wire Marker Card |
---|---|
For Use With | Cable & Wire |
Marker Type | Pre Marked |
Marker Material | Vinyl Cloth |
Legend | 10 |
Legend Color | Black |
Marker Color | White |
Background Color | White |
Height | 38.1mm |
Printed Marker Books & Tags, White/Black, Vinyl Cloth | Panduit PCM-10 | RS Americas |
Cable Marker Book | Newark Electronics |
Cable Accessories Wire Marker Card Vinyl Black/White | Avnet America |
Wire Marker Card | Carlton-Bates |
Wire Labels & Markers 1.5 VINYL CLOTH #10 | Sager |
Where can I find additional details, specifications and documents for a PCM-10?
Additional datasheets, footprints and schematics for PCM-10 are listed on our Part Details page. You can also find images and similar parts to PCM-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM-10 fall under?
The PCM-10 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PCM-10 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM-10 you can contact the distributor directly for product support, shipping queries etc.
Is the PCM-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM-10 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for PCM-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM-10 often in real-time on the comparison pages.
What if I can't find stock of PCM-10?
You can fill out our help required form which you can use to request a quote for PCM-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.