Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.60
|
No stock
|
Buy Now | |
RS Americas
from US$49.65
|
33
in stock
|
Buy Now | |
Carlton-Bates
from US$2.37
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
4
in stock
|
Buy Now | |
Heilind Electronics
-
|
105
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
24
in stock
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
element14
from US$8.65
|
-
|
Buy Now | |
Sager
from US$1.60
|
-
|
Buy Now |
Marker Type | Pre Printed |
---|---|
Legend | 1 |
Marker Dimensions | 6.4mm x 38.1mm |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Product Range | - |
Accessory Type | Wire Marker Card |
Colour | White |
Pre-Printed WM Card, Vinyl Cloth, 0.25", 1 Legend | Panduit PCM-1 | RS Americas |
Wire Marker Card | Carlton-Bates |
Wire Marker Card, Vinyl Cloth, '1'" Rohs Compliant: Yes |Panduit PCM-1 | Newark Electronics |
Pre-Printed WM Card, Vinyl Cloth, 0.25",PANPCM-1" | Heilind Electronics |
Cable Accessories Wire Marker Card Vinyl Black/White | Avnet America |
Wire Labels & Markers 1.5 VINYL CLOTH #1 1 STRIP OF 36 LABELS | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a PCM-1?
Additional datasheets, footprints and schematics for PCM-1 are listed on our Part Details page. You can also find images and similar parts to PCM-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM-1 fall under?
The PCM-1 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PCM-1 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM-1 you can contact the distributor directly for product support, shipping queries etc.
Is the PCM-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM-1 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for PCM-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM-1 often in real-time on the comparison pages.
What if I can't find stock of PCM-1?
You can fill out our help required form which you can use to request a quote for PCM-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.