Status: | Unknown |
---|---|
Series: | PCIE Series |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.52
|
8
in stock
|
Buy Now | |
Sager
from US$1.33
|
10,000
in stock
|
Buy Now | |
element14
from US$2.33
|
498
in stock
|
Buy Now | |
Farnell
from US$1.62
|
498
in stock
|
Buy Now | |
Toby Electronics
from US$1.08
|
300
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
158
in stock
|
Buy Now | |
Newark Electronics
from US$1.64
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | PCIE Series |
---|---|
No. of Contacts | 98Contacts |
Card Edge / Backplane Connector Type | Card Edge |
Pitch Spacing | 1mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Card Edge |
Contact Termination | Through Hole Vertical |
Lead Spacing | 1mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Termination Method | Solder |
PCI Express / PCI Connectors 1.00 mm PCI Express Gen 3 Edge Card Connector | Sager |
CARD EDGE CONN, DUAL SIDE, 98POS, TH | element14 |
Card Edge Connector, PCIe, Dual Side, 1.57 mm, 98 Contacts, Through Hole Mount, Straight, Solder | Avnet America |
Receptacle PCI Express 98way | RS |
Card Edge Conn, Dual Side, 98 Pos, Tht | Newark Electronics |
Where can I find additional details, specifications and documents for a PCIE-098-02-F-D-TH?
Additional datasheets, footprints and schematics for PCIE-098-02-F-D-TH are listed on our Part Details page. You can also find images and similar parts to PCIE-098-02-F-D-TH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCIE-098-02-F-D-TH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCIE-098-02-F-D-TH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCIE-098-02-F-D-TH fall under?
The PCIE-098-02-F-D-TH is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PCIE-098-02-F-D-TH when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCIE-098-02-F-D-TH you can contact the distributor directly for product support, shipping queries etc.
Is the PCIE-098-02-F-D-TH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCIE-098-02-F-D-TH have stock available?
Authorised distributors including Sager, element14, Farnell, Toby Electronics and Avnet America have stock available or on a lead time for PCIE-098-02-F-D-TH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCIE-098-02-F-D-TH often in real-time on the comparison pages.
What if I can't find stock of PCIE-098-02-F-D-TH?
You can fill out our help required form which you can use to request a quote for PCIE-098-02-F-D-TH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.