Status: | Unknown |
---|---|
Series: | PCIE Series |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.21
|
48
in stock
|
Buy Now | |
Sager
from US$1.58
|
2,255
in stock
|
Buy Now | |
Newark Electronics
from US$2.38
|
110
in stock
|
Buy Now | |
element14
from US$4.49
|
110
in stock
|
Buy Now | |
Farnell
from US$2.39
|
110
in stock
|
Buy Now | |
Avnet Abacus
-
|
87
in stock
|
Buy Now | |
Toby Electronics
from US$1.22
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | PCIE Series |
---|---|
No. of Contacts | 36Contacts |
Card Edge / Backplane Connector Type | Card Edge |
Pitch Spacing | 1mm |
Gender | Receptacle |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | PCIe |
Contact Termination | Surface Mount Right Angle |
PCI Express / PCI Connectors 1.00 mm PCI Express Gen 3 Edge Card Connector | Sager |
Card Edge Conn, Dual Side, 36Pos | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 36POS | element14 |
Receptacle PCI Express edge 36way | RS |
Card Edge Connector, PCIe, Dual Side, 1.57 mm, 36 Contacts, Edge Mount, Straight, Solder | Avnet Abacus |
Where can I find additional details, specifications and documents for a PCIE-036-02-F-D-EMS2?
Additional datasheets, footprints and schematics for PCIE-036-02-F-D-EMS2 are listed on our Part Details page. You can also find images and similar parts to PCIE-036-02-F-D-EMS2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCIE-036-02-F-D-EMS2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCIE-036-02-F-D-EMS2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCIE-036-02-F-D-EMS2 fall under?
The PCIE-036-02-F-D-EMS2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PCIE-036-02-F-D-EMS2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCIE-036-02-F-D-EMS2 you can contact the distributor directly for product support, shipping queries etc.
Is the PCIE-036-02-F-D-EMS2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCIE-036-02-F-D-EMS2 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for PCIE-036-02-F-D-EMS2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCIE-036-02-F-D-EMS2 often in real-time on the comparison pages.
What if I can't find stock of PCIE-036-02-F-D-EMS2?
You can fill out our help required form which you can use to request a quote for PCIE-036-02-F-D-EMS2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.