Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCI Bus Type | PCI to PCI Bridge |
---|---|
PCI Express Base Spec | - |
Digital IC Case | QFP |
No. of Pins | 208Pins |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 5V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Operating Temperature Range | 0°C to +70°C |
Termination Type | Surface Mount Device |
IC, PCI TO PCI BRIDGE, 208PQFP | element14 |
Where can I find additional details, specifications and documents for a PCI6150-BB66PC G?
Additional datasheets, footprints and schematics for PCI6150-BB66PC G are listed on our Part Details page. You can also find images and similar parts to PCI6150-BB66PC G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCI6150-BB66PC G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCI6150-BB66PC G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCI6150-BB66PC G fall under?
The PCI6150-BB66PC G is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCI6150-BB66PC G when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCI6150-BB66PC G you can contact the distributor directly for product support, shipping queries etc.
Is the PCI6150-BB66PC G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCI6150-BB66PC G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PCI6150-BB66PC G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCI6150-BB66PC G often in real-time on the comparison pages.
What if I can't find stock of PCI6150-BB66PC G?
You can fill out our help required form which you can use to request a quote for PCI6150-BB66PC G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.