Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$112.44
Computer Interface | PCI |
---|---|
Product Range | - |
External Depth | 175mm |
External Width | 100mm |
Features | Isolated Digital Input Card |
No. of Channels | 8Channels |
No. of Pins | 37Pins |
Supply Voltage Max | 5V |
Isolated digital I/O card | Transfer Multisort Elektronik |
Interface Card - Data Acquisition | Newark Electronics |
8-ch Relay and 8-ch Isolated Digital Input PCI card | Avnet America |
8-ch Relay and 8-ch Isolated Digital Input PCI Card | Advantech PCI-1761-BE | RS Americas |
Where can I find additional details, specifications and documents for a PCI-1761-BE?
Additional datasheets, footprints and schematics for PCI-1761-BE are listed on our Part Details page. You can also find images and similar parts to PCI-1761-BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCI-1761-BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCI-1761-BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCI-1761-BE fall under?
The PCI-1761-BE is listed under Computer & Office > Computing > PC Components & Upgrades.
Can I view similar or alternative parts?
You can view similar parts to PCI-1761-BE when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCI-1761-BE you can contact the distributor directly for product support, shipping queries etc.
Is the PCI-1761-BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCI-1761-BE have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for PCI-1761-BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCI-1761-BE often in real-time on the comparison pages.
What if I can't find stock of PCI-1761-BE?
You can fill out our help required form which you can use to request a quote for PCI-1761-BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.