Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Computer Interface | PCI |
---|---|
External Depth | 175mm |
External Width | 100mm |
Features | Isolated Digital I/O Card |
No. of Channels | 32Channels |
No. of Pins | 37Pins |
Supply Voltage Max | 5V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PCI-1730-AE?
Additional datasheets, footprints and schematics for PCI-1730-AE are listed on our Part Details page. You can also find images and similar parts to PCI-1730-AE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCI-1730-AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCI-1730-AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCI-1730-AE fall under?
The PCI-1730-AE is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to PCI-1730-AE when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCI-1730-AE you can contact the distributor directly for product support, shipping queries etc.
Is the PCI-1730-AE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCI-1730-AE have stock available?
There is no stock from authorised distributors for PCI-1730-AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCI-1730-AE often in real-time on the comparison pages.
What if I can't find stock of PCI-1730-AE?
You can fill out our help required form which you can use to request a quote for PCI-1730-AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.