Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Computer Interface | PCI |
---|---|
External Depth | 175mm |
External Width | 100mm |
Features | High-gain Multifunction Card |
No. of Channels | 16Channels |
No. of Pins | 68Pins |
Resolution (Bits) | 12 |
RoHS Compliant | NA |
Interface Card - Data Acquisition | Newark Electronics |
Where can I find additional details, specifications and documents for a PCI-1710HG-C2E?
Additional datasheets, footprints and schematics for PCI-1710HG-C2E are listed on our Part Details page. You can also find images and similar parts to PCI-1710HG-C2E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCI-1710HG-C2E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCI-1710HG-C2E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCI-1710HG-C2E fall under?
The PCI-1710HG-C2E is listed under Office, Computer & Networking Products > Computer Products > Interfaces - Internal / External > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to PCI-1710HG-C2E when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCI-1710HG-C2E you can contact the distributor directly for product support, shipping queries etc.
Is the PCI-1710HG-C2E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCI-1710HG-C2E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PCI-1710HG-C2E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCI-1710HG-C2E often in real-time on the comparison pages.
What if I can't find stock of PCI-1710HG-C2E?
You can fill out our help required form which you can use to request a quote for PCI-1710HG-C2E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.