Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Computer Interface | PCI |
---|---|
External Depth | 175mm |
External Width | 100mm |
Features | Multifunction Card |
No. of Channels | 16Channels |
No. of Pins | 68Pins |
Resolution (Bits) | 12 |
RoHS Compliant | NA |
Interface Card - Data Acquisition | Newark Electronics |
Where can I find additional details, specifications and documents for a PCI-1710-CE?
Additional datasheets, footprints and schematics for PCI-1710-CE are listed on our Part Details page. You can also find images and similar parts to PCI-1710-CE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCI-1710-CE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCI-1710-CE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCI-1710-CE fall under?
The PCI-1710-CE is listed under Office, Computer & Networking Products > Computer Products > Interfaces - Internal / External > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to PCI-1710-CE when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCI-1710-CE you can contact the distributor directly for product support, shipping queries etc.
Is the PCI-1710-CE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCI-1710-CE have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PCI-1710-CE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCI-1710-CE often in real-time on the comparison pages.
What if I can't find stock of PCI-1710-CE?
You can fill out our help required form which you can use to request a quote for PCI-1710-CE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.