Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Rack Card Guide |
---|---|
For Use With | 1.6mm Thick PC Boards |
Guide Width | 19.1mm |
Guide Length | 19.1mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Rack Card Guide, Pc Board, Gray | Newark Electronics |
CARD GUIDE, PRINTED CIRCUIT BOARD, PK10 | element14 |
Where can I find additional details, specifications and documents for a PCG-4A4-48?
Additional datasheets, footprints and schematics for PCG-4A4-48 are listed on our Part Details page. You can also find images and similar parts to PCG-4A4-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCG-4A4-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCG-4A4-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCG-4A4-48 fall under?
The PCG-4A4-48 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to PCG-4A4-48 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCG-4A4-48 you can contact the distributor directly for product support, shipping queries etc.
Is the PCG-4A4-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCG-4A4-48 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PCG-4A4-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCG-4A4-48 often in real-time on the comparison pages.
What if I can't find stock of PCG-4A4-48?
You can fill out our help required form which you can use to request a quote for PCG-4A4-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.