Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.40
Enclosure Type | Industrial |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 85mm |
External Width - Metric | 80mm |
External Depth - Metric | 230mm |
IP Rating | IP66 IP67 |
Body Colour | Grey |
NEMA Rating | NEMA 1 4X 6 12 13 |
External Height - Imperial | 3.35" |
External Width - Imperial | 3.15" |
External Depth - Imperial | 9.06" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Category | UL Recognised |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
RAL Number | 7035 |
Where can I find additional details, specifications and documents for a PC F 85 G ENCLOSURE?
Additional datasheets, footprints and schematics for PC F 85 G ENCLOSURE are listed on our Part Details page. You can also find images and similar parts to PC F 85 G ENCLOSURE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC F 85 G ENCLOSURE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC F 85 G ENCLOSURE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC F 85 G ENCLOSURE fall under?
The PC F 85 G ENCLOSURE is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PC F 85 G ENCLOSURE when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC F 85 G ENCLOSURE you can contact the distributor directly for product support, shipping queries etc.
Is the PC F 85 G ENCLOSURE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC F 85 G ENCLOSURE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for PC F 85 G ENCLOSURE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC F 85 G ENCLOSURE often in real-time on the comparison pages.
What if I can't find stock of PC F 85 G ENCLOSURE?
You can fill out our help required form which you can use to request a quote for PC F 85 G ENCLOSURE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.