Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.44
|
62,500
in stock
|
Buy Now | |
RS
from US$0.63
|
57,410
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
29,620
in stock
|
Buy Now | |
element14
from US$0.52
|
27,936
in stock
|
Buy Now | |
Farnell
from US$0.51
|
27,936
in stock
|
Buy Now | |
Schukat Electronic
from US$0.49
|
11,030
in stock
|
Buy Now | |
Micros
from US$0.52
|
5,378
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
618
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
402
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Date Format | YYYY |
---|---|
Clock Format | Binary |
Clock IC Type | Calendar Clock |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
PCF8563 Series 1.8 - 5.5 V Real Time Clock / Calendar - SOIC-8 | Future Electronics |
Real-Time Clock/Calendar I2C SOIC8 | RS |
Alarm Rtc, -40 To 85Deg C, Soic-8 | Newark Electronics |
REAL TIME CLOCK, 5.5V, I2C, SOIC-8 | element14 |
I²C Clock/Calendar SO8 | Schukat Electronic |
Clock/Calendar/Timer/Alarm | Micros |
IC: RTC circuit | Transfer Multisort Elektronik |
Real Time Clock Serial 8-Pin SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a PCF8563T/5 518?
Additional datasheets, footprints and schematics for PCF8563T/5 518 are listed on our Part Details page. You can also find images and similar parts to PCF8563T/5 518 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCF8563T/5 518 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCF8563T/5 518 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCF8563T/5 518 fall under?
The PCF8563T/5 518 is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to PCF8563T/5 518 when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCF8563T/5 518 you can contact the distributor directly for product support, shipping queries etc.
Is the PCF8563T/5 518 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCF8563T/5 518 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCF8563T/5 518.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCF8563T/5 518 often in real-time on the comparison pages.
What if I can't find stock of PCF8563T/5 518?
You can fill out our help required form which you can use to request a quote for PCF8563T/5 518 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.