Status: | Unknown |
---|---|
Series: | PCF Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 18.2kohm |
Product Range | PCF Series |
Voltage Rating | 100V |
Resistor Element Material | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 25ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Length / Height | 0.4mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Voltage | 200V |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 25ppm/°C |
Temperature Coeff. - | -25ppm/°C |
Tolerance + | 0.1% |
Tolerance - | 0.1% |
Voltage Rating V DC | 100V |
Surface Mount Metal Film Resistor, Pcf Series, 18.2 Kohm, 100 Mw, - 0.1%, 100 V Rohs Compliant: Yes |Tt Electronics/welwyn PCF0805R-18K2BI | Newark Electronics |
RES, 18K2, 0.1%, 0.1W, 0805, THIN FILM | element14 |
Where can I find additional details, specifications and documents for a PCF0805R-18K2BI?
Additional datasheets, footprints and schematics for PCF0805R-18K2BI are listed on our Part Details page. You can also find images and similar parts to PCF0805R-18K2BI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCF0805R-18K2BI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCF0805R-18K2BI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCF0805R-18K2BI fall under?
The PCF0805R-18K2BI is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PCF0805R-18K2BI when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCF0805R-18K2BI you can contact the distributor directly for product support, shipping queries etc.
Is the PCF0805R-18K2BI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCF0805R-18K2BI have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PCF0805R-18K2BI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCF0805R-18K2BI often in real-time on the comparison pages.
What if I can't find stock of PCF0805R-18K2BI?
You can fill out our help required form which you can use to request a quote for PCF0805R-18K2BI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.