Status: | Unknown |
---|---|
Series: | PCF Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 4.7kohm |
Product Range | PCF Series |
Voltage Rating | 100V |
Resistor Element Material | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 25ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 0.65mm |
External Length / Height | 2mm |
External Width | 1.25mm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Surface Mount Device |
Surface Mount Metal Film Resistor, Pcf Series, 4.7 Kohm, 100 Mw, - 0.1%, 100 V Rohs Compliant: Yes |Tt Electronics/welwyn PCF0805P-R-4K7-BT1 | Newark Electronics |
RES, 4K7, 0.1%, 0.1W, 0805, THIN FILM | element14 |
Where can I find additional details, specifications and documents for a PCF0805P-R-4K7-BT1?
Additional datasheets, footprints and schematics for PCF0805P-R-4K7-BT1 are listed on our Part Details page. You can also find images and similar parts to PCF0805P-R-4K7-BT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCF0805P-R-4K7-BT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCF0805P-R-4K7-BT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCF0805P-R-4K7-BT1 fall under?
The PCF0805P-R-4K7-BT1 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PCF0805P-R-4K7-BT1 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCF0805P-R-4K7-BT1 you can contact the distributor directly for product support, shipping queries etc.
Is the PCF0805P-R-4K7-BT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCF0805P-R-4K7-BT1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PCF0805P-R-4K7-BT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCF0805P-R-4K7-BT1 often in real-time on the comparison pages.
What if I can't find stock of PCF0805P-R-4K7-BT1?
You can fill out our help required form which you can use to request a quote for PCF0805P-R-4K7-BT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.