PCF0805-13-7K5-B-T1. Resistors by TT Electronics

RES 7K5 0.1% 0.1W 0805 THIN FILM

Status: Unknown
Series: PCF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
No stock
Buy Now
Logo for element14
element14
from US$0.35
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Resistor Case Style 0805 [2012 Metric]
Resistance 7.5kohm
Product Range PCF Series
Voltage Rating 100V
Resistor Element Material Thin Film
Power Rating 100mW
Resistance Tolerance ± 0.1%
Temperature Coefficient ± 5ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
External Depth 0.45mm
External Length / Height 2mm
External Width 1.25mm
No. of Pins 2Pins
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Resistor Mounting Surface Mount Device
Temperature Coeff. + 5ppm/°C
Temperature Coeff. - 5ppm/°C
Tolerance + 0.1%
Tolerance - 0.1%
Voltage Rating VAC 100V

Alternative Descriptions

RES, 7K5, 0.1%, 0.1W, 0805, THIN FILM | element14
Resistor, Thin Film, 7.5Kohm, 100Mw 0.1% | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCF0805-13-7K5-B-T1.?

Additional datasheets, footprints and schematics for PCF0805-13-7K5-B-T1. are listed on our Part Details page. You can also find images and similar parts to PCF0805-13-7K5-B-T1. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCF0805-13-7K5-B-T1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCF0805-13-7K5-B-T1. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCF0805-13-7K5-B-T1. fall under?

The PCF0805-13-7K5-B-T1. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to PCF0805-13-7K5-B-T1. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCF0805-13-7K5-B-T1. you can contact the distributor directly for product support, shipping queries etc.

Is the PCF0805-13-7K5-B-T1. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PCF0805-13-7K5-B-T1. have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PCF0805-13-7K5-B-T1..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCF0805-13-7K5-B-T1. often in real-time on the comparison pages.

What if I can't find stock of PCF0805-13-7K5-B-T1.?

You can fill out our help required form which you can use to request a quote for PCF0805-13-7K5-B-T1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay