Status: | Unknown |
---|---|
Series: | PCF Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 270ohm |
Product Range | PCF Series |
Voltage Rating | 100V |
Resistor Element Material | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 5ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 0.45mm |
External Length / Height | 2mm |
External Width | 1.25mm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 5ppm/°C |
Temperature Coeff. - | 5ppm/°C |
Tolerance + | 0.1% |
Tolerance - | 0.1% |
Voltage Rating VAC | 100V |
RES, 270R, 0.1%, 0.1W, 0805, THIN FILM | element14 |
Surface Mount Metal Film Resistor, Pcf Series, 270 Ohm, 100 Mw, - 0.1%, 100 V Rohs Compliant: Yes |Tt Electronics/welwyn PCF0805-13-270R-B-T1. | Newark Electronics |
Where can I find additional details, specifications and documents for a PCF0805-13-270R-B-T1.?
Additional datasheets, footprints and schematics for PCF0805-13-270R-B-T1. are listed on our Part Details page. You can also find images and similar parts to PCF0805-13-270R-B-T1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCF0805-13-270R-B-T1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCF0805-13-270R-B-T1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCF0805-13-270R-B-T1. fall under?
The PCF0805-13-270R-B-T1. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PCF0805-13-270R-B-T1. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCF0805-13-270R-B-T1. you can contact the distributor directly for product support, shipping queries etc.
Is the PCF0805-13-270R-B-T1. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCF0805-13-270R-B-T1. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PCF0805-13-270R-B-T1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCF0805-13-270R-B-T1. often in real-time on the comparison pages.
What if I can't find stock of PCF0805-13-270R-B-T1.?
You can fill out our help required form which you can use to request a quote for PCF0805-13-270R-B-T1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.